Fan Tubeaxial 24VDC Square - 92mm L x 92mm H omniCOOL™ Magnetic Sleeve 39.5 CFM (1.11m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 102-5613-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 39.5 SCFM (67.14 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 24 volts |