Fan Tubeaxial 12VDC Square - 92mm L x 92mm H omniCOOL™ Magnetic Sleeve 28.5 CFM (0.798m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 102-5611-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 28.5 SCFM (48.44 m³/hr) |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) |
| Maximum Sound Level | 17.7 dbA |
| Nominal Voltage | 12 volts |