FAN AXIAL 92X25MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9225C-225-317-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 41.7 SCFM (70.88 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) |
| Maximum Sound Level | 31.7 dbA |
| Nominal Voltage | 24 volts |