DC AXIAL FAN, 92 MM SQUARE, 25 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-9225BG68-157-533-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 101 SCFM (172 m³/hr) |
| Maximum Static Pressure | 0.7200 in H2O (1.35 Torr) |
| Maximum Sound Level | 53.3 dbA |
| Nominal Voltage | 12 volts |