Same Sky DC Brushless Fans (BLDC) CFM-9225B-230-356

Description
Fan Tubeaxial 24VDC Square - 92.2mm L x 92.2mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 92.2mm L x 92.2mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2223-CFM-9225B-230-356-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2223-CFM-9225B-230-356-ND
DC Brushless Fans (BLDC) 2223-CFM-9225B-230-356-ND
Fan Tubeaxial 24VDC Square - 92.2mm L x 92.2mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 92.2mm L x 92.2mm H Ball 50.0 CFM (1.40m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 2223-CFM-9225B-230-356-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 35.6 dbA
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2657 to ? in H2O (0.4965 to ? Torr)
Maximum Sound Level 36.81 dbA
View Details
Axial Fan - 99YS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.8 SCFM (127 m³/hr)
Maximum Sound Level 55 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details