Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 96.1 CFM (2.69m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 102-4412-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 96.1 SCFM (163 m³/hr) |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) |
| Maximum Sound Level | 49.8 dbA |
| Nominal Voltage | 12 volts |