Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Sleeve 49.4 CFM (1.38m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8038S-140-449-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 49.4 SCFM (83.97 m³/hr) |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) |
| Maximum Sound Level | 45 dbA |
| Nominal Voltage | 12 volts |