DC AXIAL FAN, 80 MM SQUARE, 38 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8038BF-4130-631-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 100 SCFM (171 m³/hr) |
| Maximum Static Pressure | 3.14 in H2O (5.87 Torr) |
| Maximum Sound Level | 63.1 dbA |
| Nominal Voltage | 48 volts |