DC AXIAL FAN, 80 MM SQUARE, 38 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8038BF-4110-595-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 184 SCFM (313 m³/hr) |
| Maximum Static Pressure | 2.5 in H2O (4.67 Torr) |
| Maximum Sound Level | 59.5 dbA |
| Nominal Voltage | 48 volts |