Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 114.3 CFM (3.20m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8038BF-2150-662-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 114 SCFM (194 m³/hr) |
| Maximum Static Pressure | 3.64 in H2O (6.8 Torr) |
| Maximum Sound Level | 66.3 dbA |
| Nominal Voltage | 24 volts |