Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 83.6 CFM (2.34m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8038BF-2110-595-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 83.6 SCFM (142 m³/hr) |
| Maximum Static Pressure | 1.96 in H2O (3.66 Torr) |
| Maximum Sound Level | 59.5 dbA |
| Nominal Voltage | 24 volts |