Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 98.6 CFM (2.76m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8038BF-1130-631-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 98.6 SCFM (168 m³/hr) |
| Maximum Static Pressure | 2.7 in H2O (5.04 Torr) |
| Maximum Sound Level | 63.2 dbA |
| Nominal Voltage | 12 volts |