Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 61.8 CFM (1.73m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8038B-150-498-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 61.8 SCFM (105 m³/hr) |
| Maximum Static Pressure | 0.5800 in H2O (1.08 Torr) |
| Maximum Sound Level | 49.8 dbA |
| Nominal Voltage | 12 volts |