DC AXIAL FAN, 80 MM SQUARE, 32 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8032B-160-539-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 72.2 SCFM (123 m³/hr) |
| Maximum Static Pressure | 0.8500 in H2O (1.59 Torr) |
| Maximum Sound Level | 53.9 dbA |
| Nominal Voltage | 12 volts |