Fan Tubeaxial 12VDC Square - 80mm L x 80mm H omniCOOL™ Magnetic Sleeve 57.0 CFM (1.60m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-8025V-145-431-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 57 SCFM (96.88 m³/hr) |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) |
| Maximum Sound Level | 43.1 dbA |
| Nominal Voltage | 12 volts |