Fan Tubeaxial 12VDC Square - 80mm L x 80mm H omniCOOL™ Magnetic Sleeve 33.1 CFM (0.927m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-8025V-126-280-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 33.1 SCFM (56.26 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 12 volts |