DC AXIAL FAN, 80 MM SQUARE, 25 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8025BG68-270-524-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 73.6 SCFM (125 m³/hr) |
| Maximum Static Pressure | 0.8300 in H2O (1.55 Torr) |
| Maximum Sound Level | 52.4 dbA |
| Nominal Voltage | 24 volts |