DC AXIAL FAN, 80 MM SQUARE, 25 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8025BG-440-383-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 42.3 SCFM (71.9 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) |
| Maximum Sound Level | 38.3 dbA |
| Nominal Voltage | 48 volts |