Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 43.3 CFM (1.21m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8025B-135-364-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 43.3 SCFM (73.6 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) |
| Maximum Sound Level | 36.4 dbA |
| Nominal Voltage | 12 volts |