Fan Tubeaxial 12VDC Square - 80mm L x 80mm H omniCOOL™ Magnetic Sleeve 24.5 CFM (0.685m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8020CF-125-273-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 24.5 SCFM (41.64 m³/hr) |
| Maximum Static Pressure | 0.0700 in H2O (0.1308 Torr) |
| Maximum Sound Level | 27.4 dbA |
| Nominal Voltage | 12 volts |