Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 34.3 CFM (0.960m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-8020BF-235-346-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 34.3 SCFM (58.3 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 24 volts |