Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 44.0 CFM (1.23m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-8015-13-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 44 SCFM (74.79 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) |
| Maximum Sound Level | 39.8 dbA |
| Nominal Voltage | 12 volts |