Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 42.7 CFM (1.20m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-7025B-150-443-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 42.7 SCFM (72.58 m³/hr) |
| Maximum Static Pressure | 0.3400 in H2O (0.6352 Torr) |
| Maximum Sound Level | 41.9 dbA |
| Nominal Voltage | 12 volts |