Fan Tubeaxial 24VDC Square - 70mm L x 70mm H omniCOOL™ Magnetic Sleeve 27.0 CFM (0.756m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-7020V-229-300-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 27 SCFM (45.89 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) |
| Maximum Sound Level | 30 dbA |
| Nominal Voltage | 24 volts |