DC AXIAL FAN, 70 MM SQUARE, 15 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-7015C-230-295-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.3 SCFM (32.8 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 29.5 dbA |
| Nominal Voltage | 24 volts |