DC AXIAL FAN, 60 MM SQUARE, 25 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6025BG-170-434-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 29.8 SCFM (50.65 m³/hr) |
| Maximum Static Pressure | 0.5800 in H2O (1.08 Torr) |
| Maximum Sound Level | 43.4 dbA |
| Nominal Voltage | 12 volts |