FAN AXIAL 60X25.4MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6025BF-290-479-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 43.1 SCFM (73.26 m³/hr) |
| Maximum Static Pressure | 0.7200 in H2O (1.35 Torr) |
| Maximum Sound Level | 47.9 dbA |
| Nominal Voltage | 24 volts |