Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 31.1 CFM (0.871m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6025BF-265-408-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 31.1 SCFM (52.86 m³/hr) |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) |
| Maximum Sound Level | 40.9 dbA |
| Nominal Voltage | 24 volts |