Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Sleeve 19.1 CFM (0.535m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6020S-150-368-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.1 SCFM (32.46 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) |
| Maximum Sound Level | 36.8 dbA |
| Nominal Voltage | 12 volts |