FAN AXIAL 60X20MM 12VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6020S-150-368-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 19.1 SCFM (32.46 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) |
| Maximum Sound Level | 36.8 dbA |
| Nominal Voltage | 12 volts |