FAN TUBEAXIAL 60X60MM 5VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6020B-040-320-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.2 SCFM (25.84 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) |
| Maximum Sound Level | 32 dbA |
| Nominal Voltage | 5 volts |