FAN AXIAL 60X15.5MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6015CF-255-375-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 24.2 SCFM (41.13 m³/hr) |
| Maximum Static Pressure | 0.2300 in H2O (0.4297 Torr) |
| Maximum Sound Level | 37.6 dbA |
| Nominal Voltage | 24 volts |