Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 14.3 CFM (0.400m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-6010V-135-250-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 14.3 SCFM (24.31 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) |
| Maximum Sound Level | 25 dbA |
| Nominal Voltage | 12 volts |