FAN TUBEAXIAL 60X60MM 12VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-6010C-150-326-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 18.1 SCFM (30.77 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) |
| Maximum Sound Level | 36.3 dbA |
| Nominal Voltage | 12 volts |