DC AXIAL FAN, 50 MM SQUARE, 20 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-5020C-260-367-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 18.2 SCFM (30.94 m³/hr) |
| Maximum Static Pressure | 0.2600 in H2O (0.4858 Torr) |
| Maximum Sound Level | 36.7 dbA |
| Nominal Voltage | 24 volts |