DC AXIAL FAN, 50 MM SQUARE, 20 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-5020B-245-306-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13.6 SCFM (23.12 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) |
| Maximum Sound Level | 30.6 dbA |
| Nominal Voltage | 24 volts |