Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 12.2 CFM (0.342m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-5020B-145-323-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.2 SCFM (20.74 m³/hr) |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) |
| Maximum Sound Level | 32.3 dbA |
| Nominal Voltage | 12 volts |