DC AXIAL FAN, 50 MM SQUARE, 15 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-5015CG-075-366-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 17.5 SCFM (29.75 m³/hr) |
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) |
| Maximum Sound Level | 36.6 dbA |
| Nominal Voltage | 5 volts |