DC AXIAL FAN, 50 MM SQUARE, 10 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-5010B-135-215-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7.5 SCFM (12.75 m³/hr) |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) |
| Maximum Sound Level | 21.5 dbA |
| Nominal Voltage | 12 volts |