Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.9 CFM (0.445m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-4028BG-1130-475-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.9 SCFM (27.03 m³/hr) |
| Maximum Static Pressure | 1.03 in H2O (1.92 Torr) |
| Maximum Sound Level | 47.5 dbA |
| Nominal Voltage | 12 volts |