FAN AXIAL 40X20MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-4020CF-275-306-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 9.4 SCFM (15.98 m³/hr) |
| Maximum Static Pressure | 0.2500 in H2O (0.4671 Torr) |
| Maximum Sound Level | 30.6 dbA |
| Nominal Voltage | 24 volts |