Fan Tubeaxial 5VDC Square - 40mm L x 40mm H omniCOOL™ Magnetic Sleeve 11.9 CFM (0.333m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-4020CF-095-342-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 11.9 SCFM (20.23 m³/hr) |
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) |
| Maximum Sound Level | 34.2 dbA |
| Nominal Voltage | 5 volts |