DC AXIAL FAN, 40 MM SQUARE, 20 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-4020BF-155-212-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 6.9 SCFM (11.73 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) |
| Maximum Sound Level | 21.2 dbA |
| Nominal Voltage | 12 volts |