Fan Tubeaxial 12VDC Square - 40mm L x 40mm H omniCOOL™ Magnetic Sleeve 7.0 CFM (0.196m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | CFM-4010V-158-206-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7 SCFM (11.9 m³/hr) |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) |
| Maximum Sound Level | 20.6 dbA |
| Nominal Voltage | 12 volts |