Fan Tubeaxial 12VDC Square - 40mm L x 40mm H omniCOOL™ Magnetic Sleeve 6.8 CFM (0.190m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-4010C-180-296-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 6.8 SCFM (11.56 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) |
| Maximum Sound Level | 29.6 dbA |
| Nominal Voltage | 12 volts |