Same Sky DC Brushless Fans (BLDC) CFM-3510CF-190-277

Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H omniCOOL™ Magnetic Sleeve 5.9 CFM (0.165m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H omniCOOL™ Magnetic Sleeve 5.9 CFM (0.165m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2223-CFM-3510CF-190-277-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2223-CFM-3510CF-190-277-ND
DC Brushless Fans (BLDC) 2223-CFM-3510CF-190-277-ND
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H omniCOOL™ Magnetic Sleeve 5.9 CFM (0.165m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 35mm L x 35mm H omniCOOL™ Magnetic Sleeve 5.9 CFM (0.165m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 2223-CFM-3510CF-190-277-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.9 SCFM (10.03 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 27.7 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4 1/2
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 29.5 SCFM (50.14 m³/hr)
Maximum Sound Level 55 dbA
View Details
AX12B004-S280 Series ≤ 10.5 Ampere (A) Current and 765 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX12B004-S280-1SP-02 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Running Current 10.5 amps
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - RHA30000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details