FAN AXIAL 25X10MM BALL 5VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-2510B-0100-218-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.9 SCFM (3.23 m³/hr) |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) |
| Maximum Sound Level | 21.8 dbA |
| Nominal Voltage | 5 volts |