DC AXIAL FAN, 20 MM SQUARE, 10 M
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CFM-2010CF-060-066-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 0.6000 SCFM (1.02 m³/hr) |
| Maximum Static Pressure | 0.0300 in H2O (0.0560 Torr) |
| Maximum Sound Level | 6.6 dbA |
| Nominal Voltage | 5 volts |