Same Sky Speakers CES-36269-24-L200

Description
SPEAKER, 36 X 26MM RECTANGLE, 9M
Request a Quote Datasheet
Description
SPEAKER, 36 X 26MM RECTANGLE, 9M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CES-36269-24-L200-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 36 X 26MM RECTANGLE, 9M

SPEAKER, 36 X 26MM RECTANGLE, 9M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CES-36269-24-L200-ND
Product Name Speakers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, Bookshelf Loudspeaker - RS 260 6-1/2
Specs
Nominal Power 10 to 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speaker - EEN22C-4FR - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 91 dB
View Details