Same Sky Alarms, Buzzers, and Sirens CEP-2280

Description
Buzzers Indicator, Internally Driven Piezo 12V 17mA 3.15kHz 88dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 17mA 3.15kHz 88dB @ 12V, 30cm Panel Mount, Flange Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1121-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1121-ND
Alarms, Buzzers, and Sirens 102-1121-ND
Buzzers Indicator, Internally Driven Piezo 12V 17mA 3.15kHz 88dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 17mA 3.15kHz 88dB @ 12V, 30cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1121-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Leads
Mounting Panel
Tone Noncontinuous
Frequency 3150 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Piezo Buzzers - 5358411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 31.5 mm (1.24 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details